DigiKey RF Amplifiers HMC311LP3TR-ND

Description
RF Amplifier IC WLAN 0Hz ~ 8GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 0Hz ~ 8GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC311LP3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC311LP3TR-ND
RF Amplifiers HMC311LP3TR-ND
RF Amplifier IC WLAN 0Hz ~ 8GHz 16-QFN (3x3)

RF Amplifier IC WLAN 0Hz ~ 8GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC311LP3TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 8000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1539-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 700 to 1200 MHz
View Details
RF Amplifiers - 1127-3462-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 300 to 20000 MHz
View Details
RF Amplifiers - 1127-1338-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 29000 MHz
View Details
RF Amplifiers - 1127-1031-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details