DigiKey RF Amplifiers HMC308E-ND

Description
RF Amplifier IC General Purpose 800MHz ~ 3.8GHz SOT-23-6
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 800MHz ~ 3.8GHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC308E-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC308E-ND
RF Amplifiers HMC308E-ND
RF Amplifier IC General Purpose 800MHz ~ 3.8GHz SOT-23-6

RF Amplifier IC General Purpose 800MHz ~ 3.8GHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC308E-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 3800 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1840-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3454-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 57000 to 65000 MHz
View Details
RF Amplifiers - 1127-2727-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-1362-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details