RF Amplifier IC VSAT 0Hz ~ 48GHz Die
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC1022A-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| Frequency Range | 0.0 to 48000 MHz |
| Minimum Gain | 11.5 dB |
| Maximum Gain | 11.5 dB |