DigiKey RF Amplifiers HMC1013LP4ETR-ND

Description
RF Amplifier IC Radar 500MHz ~ 18.5GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 500MHz ~ 18.5GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC1013LP4ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC1013LP4ETR-ND
RF Amplifiers HMC1013LP4ETR-ND
RF Amplifier IC Radar 500MHz ~ 18.5GHz 24-QFN (4x4)

RF Amplifier IC Radar 500MHz ~ 18.5GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC1013LP4ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 18500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3211-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 40000 MHz
Minimum Gain 13.5 dB
View Details
RF Amplifiers - 1127-2570-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3500 to 7000 MHz
View Details
RF Amplifiers - 1127-2979-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-1436-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6650 to 7650 MHz
View Details