DigiKey RF Amplifiers HMC-APH196-ND

Description
RF Amplifier IC VSAT 17GHz ~ 30GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 17GHz ~ 30GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC-APH196-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC-APH196-ND
RF Amplifiers HMC-APH196-ND
RF Amplifier IC VSAT 17GHz ~ 30GHz Die

RF Amplifier IC VSAT 17GHz ~ 30GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC-APH196-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 30000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1062-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3300-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 35000 MHz
View Details
RF Amplifiers - 1127-3718-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 4000 to 8000 MHz
View Details
RF Amplifiers - 1127-1375-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 2200 to 2800 MHz
View Details