8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | DS89C450-ENL-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 33 MHz |
| RAM | 1 KB |
| ROM | 64 KB |
| ROM Type | Flash |