DigiKey Microcontrollers ADUC814BRUZ-REEL7TR-ND

Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 28-TSSOP
Request a Quote Datasheet
Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUC814BRUZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUC814BRUZ-REEL7TR-ND
Microcontrollers ADUC814BRUZ-REEL7TR-ND
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 28-TSSOP

8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUC814BRUZ-REEL7TR-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
RAM 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 505-MAXQ1062EUD+TTR-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details
Microcontrollers - ADUC812BSZ-REELCT-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-MAX32510-DPS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 60 MHz
Bits Other; A/D 4x10b
View Details
Microcontrollers - 1108-1033-ND - DigiKey
Specs
Data Bus 8 Bit; 16 Bit
Clock Speed 50 MHz
RAM 32 KB
View Details