DigiKey Microcontrollers DS89C430-QNL-ND

Description
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C430-QNL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C430-QNL-ND
Microcontrollers DS89C430-QNL-ND
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C430-QNL-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 1 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32690GWE+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 8x12b SAR
View Details
Microcontrollers - 505-MAX32675ATK+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits 24 Bit; Other; A/D 24x16/24b Sigma-Delta; D/A 1x12b
View Details
Microcontrollers - ADUC7036CCPZ-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - ADUCM361BCPZ128-R7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits 24 Bit; Other; A/D 11x24b; D/A 1x12b
RAM 8 KB
View Details