8051 80C Microcontroller IC 8-Bit 75MHz 64KB (64K x 8) ROM 100-LQFP (14x14)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | DS80C411-FNY+-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 75 MHz |
| RAM | 64 KB |
| ROM | 64 KB |
| ROM Type | ROM |