DigiKey Lighting, Ballast Controllers DS3994Z+-ND

Description
CCFL Controller Controller 20kHz ~ 80kHz Yes 28-SOIC
Request a Quote Datasheet
Description
CCFL Controller Controller 20kHz ~ 80kHz Yes 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - DS3994Z+-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
DS3994Z+-ND
Lighting, Ballast Controllers DS3994Z+-ND
CCFL Controller Controller 20kHz ~ 80kHz Yes 28-SOIC

CCFL Controller Controller 20kHz ~ 80kHz Yes 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number DS3994Z+-ND
Product Name Lighting, Ballast Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 505-AD8494ARMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 0 to 50 C (32 to 122 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Controllers - 175-MAX3421EETJ+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Controllers - 175-MAX3420EECJ+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details