DigiKey Lighting, Ballast Controllers DS3992Z-09P+-ND

Description
CCFL Controller Controller 40kHz ~ 80kHz Yes 16-SOIC
Request a Quote Datasheet
Description
CCFL Controller Controller 40kHz ~ 80kHz Yes 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - DS3992Z-09P+-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
DS3992Z-09P+-ND
Lighting, Ballast Controllers DS3992Z-09P+-ND
CCFL Controller Controller 40kHz ~ 80kHz Yes 16-SOIC

CCFL Controller Controller 40kHz ~ 80kHz Yes 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number DS3992Z-09P+-ND
Product Name Lighting, Ballast Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9833WBRMZ-REELCT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7322ATE+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.7V ~ 5.5V
View Details
Controllers - 175-MAX3107EAG+TCT-ND - DigiKey
Specs
Technology RS232; RS485; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.35V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9959BCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad, CSP
View Details