DigiKey Lighting, Ballast Controllers DS3991Z+PP/V-ND

Description
CCFL Controller Controller 40kHz ~ 80kHz Yes 16-SOIC
Request a Quote Datasheet
Description
CCFL Controller Controller 40kHz ~ 80kHz Yes 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - DS3991Z+PP/V-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
DS3991Z+PP/V-ND
Lighting, Ballast Controllers DS3991Z+PP/V-ND
CCFL Controller Controller 40kHz ~ 80kHz Yes 16-SOIC

CCFL Controller Controller 40kHz ~ 80kHz Yes 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number DS3991Z+PP/V-ND
Product Name Lighting, Ballast Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5934YRSZ-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Sensor and Detector Interfaces - 175-MAX9921AUB/V+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7317ATE+TDKR-ND - DigiKey
Specs
Technology SPI
Device Type Port / Bus Expander
Supply Voltage Other; 2.25V ~ 3.6V
View Details
I/O Expanders - 175-MAX7313AEG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details