DigiKey Telecom DS3151-ND

Description
Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - DS3151-ND - DigiKey
Thief River Falls, MN, United States
Telecom
DS3151-ND
Telecom DS3151-ND
Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)

Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number DS3151-ND
Product Name Telecom
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9364BBCZREELCT-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Receivers - 505-MAX41470GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Receivers - 175-MAX2769BETI/V+TCT-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
RF Transceiver ICs - 505-ADUCRF101BCPZ128-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details