Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
DIGIKEY
DS2484R+U-ND -- CONTROLLERS
DigiKey
Controllers
DS2484R+U-ND
Description
1-Wire® Controller I²C Interface SOT-6
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
1-Wire® Controller I²C Interface SOT-6
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Controllers
DS2484R+U-ND
Controllers
DS2484R+U-ND
1-Wire® Controller I²C Interface SOT-6
1-Wire® Controller I²C Interface SOT-6
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Interfaces
Product Number
DS2484R+U-ND
Product Name
Controllers
Technology
I
2
C; 1-Wire®
Unlock Full Specs
to access all available technical data
Similar Products
DigiKey
Controllers
175-DS2488X+TTR-ND
Specs
Technology
UART
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.71V ~ 3.63V
View Details
DigiKey
Sensor and Detector Interfaces
505-ADA4350ARUZ-R7TR-ND
Specs
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
DigiKey
I/O Expanders
175-MAX7311ATG+TDKR-ND
Specs
Technology
I
2
C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 5.5V
View Details
DigiKey
RF Front End (LNA + PA)
505-ADRF5545ABCPZN-R7CT-ND
Specs
Device Type
Front End
Package Type
40-VFQFN Exposed Pad, CSP
Pins
40 #
View Details