DigiKey Controllers DS2484R+TDKR-ND

Description
1-Wire® Controller I²C Interface SOT-6
Request a Quote Datasheet
Description
1-Wire® Controller I²C Interface SOT-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - DS2484R+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Controllers
DS2484R+TDKR-ND
Controllers DS2484R+TDKR-ND
1-Wire® Controller I²C Interface SOT-6

1-Wire® Controller I²C Interface SOT-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number DS2484R+TDKR-ND
Product Name Controllers
Technology I2C; 1-Wire®
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
I/O Expanders - 175-MAX7312AUG+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
CODECS - 505-ADAU1777BCBZRLCT-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - 175-MAX3421EETJ+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details