DigiKey Telecom DS21448L-ND

Description
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - DS21448L-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number DS21448L-ND
Product Name Telecom
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 175-MAX2769BETI/V+TTR-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
Telecom - 73M1916-IVTR/FTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 505-AD9363ABCZ-REELCT-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
View Details
RF Transceiver ICs - 505-ADUCRF101BCPZ128-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details