DigiKey Digital Isolators ADUM3482ARSZ-RL7TR-ND

Description
"General Purpose Digital Isolator 3750Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 3750Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ADUM3482ARSZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
ADUM3482ARSZ-RL7TR-ND
Digital Isolators ADUM3482ARSZ-RL7TR-ND
"General Purpose Digital Isolator 3750Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"

"General Purpose Digital Isolator 3750Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number ADUM3482ARSZ-RL7TR-ND
Product Name Digital Isolators
Package Type "20-SSOP (0.209"", 5.30mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 175-MAX14942GWE+TTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 175-MAX14931EASE+TTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2750 volts
View Details
Digital Isolators - 175-MAX14430BAEE+TTR-ND - DigiKey
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Digital Isolators - 175-MAX22421BASA+-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details