"General Purpose Digital Isolator 5000Vrms 4 Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | ADUM2400CRWZ-RLTR-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |