100mA Gate Driver Magnetic Coupling 1667Vrms 4 Channel 28-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | ADUM1420BRWZ-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "28-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 1667 volts |