DigiKey
DSP (Digital Signal Processors)
ADSP-SC573BBCZ-5-ND
Description
ARM, 2X SHARC, DDR, BGA
Request a Quote
Email Supplier
Datasheet
Description
ARM, 2X SHARC, DDR, BGA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
ADSP-SC573BBCZ-5-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V; 1.10V
|
|
Package Type
|
PBGA; Other; 400-LFBGA, CSPBGA
|
|
Pin Count
|
400
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V; 1.10V
Package Type
LFQP; Other; 100-LQFP Exposed Pad
Pin Count
100
View Details
Supply Voltage
1.2V; 3.3V
Features
Flash Memory
Package Type
PBGA; Other; 212-LBGA, CSPBGA
View Details
Supply Voltage
1.2V; 3.3V
Package Type
Other; 72-VFQFN Exposed Pad, CSP
Pin Count
72
View Details
Data Bus
32-Bit
Supply Voltage
3.3V
Package Type
BGA; PBGA; Other; 196-BGA, CSPBGA
View Details