DigiKey
DSP (Digital Signal Processors)
505-AD21571WCSWZ400-ND
Description
450MHZ 2X SHARC
Request a Quote
Email Supplier
Datasheet
Description
450MHZ 2X SHARC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
505-AD21571WCSWZ400-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V
|
|
Package Type
|
LFQP; Other; 176-LQFP Exposed Pad
|
|
Pin Count
|
176
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V; 1.10V
Package Type
LFQP; Other; 100-LQFP Exposed Pad
Pin Count
100
View Details
Data Bus
16-Bit; 32-Bit
Supply Voltage
1.8V; 2.5V; 3.3V; 1.30V
Package Type
LFQP; Other; 176-LQFP Exposed Pad
View Details
Supply Voltage
3.3V; 1.10V
Package Type
PBGA; Other; 349-LFBGA, CSPBGA
Pin Count
349
View Details
Data Bus
16-Bit
Supply Voltage
2.5V; 3.3V; 1.26V
Package Type
PBGA; Other; 208-FBGA, CSPBGA
View Details