IC ARM CORTEX M4 FLASH 176LQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-CM407CSWZ-AF-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 3.3V |
| Features | Flash Memory |
| Package Type | LFQP; Other; 176-LQFP Exposed Pad |
| Pin Count | 176 |