SHARC WITH 3MB ON CHIP RAM 400MH
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | AD21488WBSWZ402-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.10V |
| Package Type | LFQP; Other; 100-LQFP Exposed Pad |
| Pin Count | 100 |