IC CCD SIGNAL PROCESSOR 176LQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-BF533SKSTZ-5V-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 1.25V |
| Package Type | LFQP; Other; 176-LQFP |
| Pin Count | 176 |