IC DSP CONTROLLER 32BIT 240CQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADSP-21060CZ-160-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 5V |
| Package Type | Other; 240-BFCQFP Exposed Pad |
| Pin Count | 240 |