IC DSP 16BIT 80MHZ 144CSBGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-2184NKCA-320-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | PBGA; Other; 144-LFBGA, CSPBGA |
| Pin Count | 144 |