DigiKey
DSP (Digital Signal Processors)
505-ADSP-BF607BBCZ-5-ND
Description
IC DSP CTRLR 349CSBGA
Request a Quote
Email Supplier
Datasheet
Description
IC DSP CTRLR 349CSBGA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
505-ADSP-BF607BBCZ-5-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.8V; 3.3V; 1.25V
|
|
Package Type
|
PBGA; Other; 349-LFBGA, CSPBGA
|
|
Pin Count
|
349
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit
Supply Voltage
1.2V; 3.3V
Package Type
Other; 72-VFQFN Exposed Pad, CSP
View Details
Supply Voltage
1.2V; 2.5V; 3.3V
Package Type
PBGA; Other; 182-LFBGA, CSPBGA
Pin Count
182
View Details
Supply Voltage
3.3V; 1.10V
Package Type
PBGA; Other; 349-LFBGA, CSPBGA
Pin Count
349
View Details
Supply Voltage
3.3V
Package Type
Other; 400-FBGA
Pin Count
400
View Details