IC DSP 32BIT 333MHZ 256-BGA
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21367BBP-2A-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit |
| Supply Voltage | 1.2V; 3.3V |
| Package Type | Other; 256-LBGA Exposed Pad |
| Pin Count | 256 |