DigiKey RF Amplifiers ADL5724ACPZN-R7CT-ND

Description
RF Amplifier IC 12.7GHz ~ 15.4GHz 8-LFCSP-UD (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 12.7GHz ~ 15.4GHz 8-LFCSP-UD (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5724ACPZN-R7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 12.7GHz ~ 15.4GHz 8-LFCSP-UD (2x2)

RF Amplifier IC 12.7GHz ~ 15.4GHz 8-LFCSP-UD (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5724ACPZN-R7CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 12700 to 15400 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Output Power -11 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1558-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 700 to 2200 MHz
View Details
RF Amplifiers - 1127-1487-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-3414-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-3211-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 40000 MHz
Minimum Gain 13.5 dB
View Details