DigiKey RF Amplifiers ADL5542ACPZ-R7DKR-ND

Description
RF Amplifier IC Cellular, CATV 20MHz ~ 6GHz 8-LFCSP (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CATV 20MHz ~ 6GHz 8-LFCSP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5542ACPZ-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, CATV 20MHz ~ 6GHz 8-LFCSP (3x3)

RF Amplifier IC Cellular, CATV 20MHz ~ 6GHz 8-LFCSP (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5542ACPZ-R7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 20 to 6000 MHz
Minimum Gain 11.2 dB
Maximum Gain 14.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3462-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 300 to 20000 MHz
View Details
RF Amplifiers - 1127-1410-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3558-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
View Details
RF Amplifiers - 1127-1517-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1200 MHz
View Details