RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 10MHz ~ 3GHz 24-LFCSP-VQ (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADL5330ACPZ-R2TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; Cellular, CDMA2000, W-CDMA, GSM |
| Frequency Range | 10 to 3000 MHz |
| Minimum Gain | 10 dB |
| Maximum Gain | 10 dB |