RF Amplifier IC 400MHz ~ 2.7GHz SOT-89-3
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADL5320ARKZ-R7TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 400 to 2700 MHz |
| Minimum Gain | 11.5 dB |
| Maximum Gain | 13.4 dB |
| Output Power | 27.4 dBm |