DigiKey RF Amplifiers ADL5320ARKZ-R7DKR-ND

Description
RF Amplifier IC 400MHz ~ 2.7GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC 400MHz ~ 2.7GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5320ARKZ-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 400MHz ~ 2.7GHz SOT-89-3

RF Amplifier IC 400MHz ~ 2.7GHz SOT-89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5320ARKZ-R7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 11.5 dB
Maximum Gain 13.4 dB
Output Power 27.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3109-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
View Details
RF Amplifiers - 1127-3668-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2578-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 1127-3493-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 8000 MHz
View Details