DigiKey RF Amplifiers ADL5246ACPZN-R7TR-ND

Description
RF Amplifier IC General Purpose 600MHz ~ 3GHz 32-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 600MHz ~ 3GHz 32-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5246ACPZN-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 600MHz ~ 3GHz 32-LFCSP-WQ (5x5)

RF Amplifier IC General Purpose 600MHz ~ 3GHz 32-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5246ACPZN-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 3000 MHz
Minimum Gain 31.5 dB
Maximum Gain 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1737-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 20000 MHz
View Details
RF Amplifiers - 1127-2743-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 71000 to 86000 MHz
View Details
RF Amplifiers - 1127-3620-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 30000 MHz
View Details
RF Amplifiers - 1127-3672-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 4800 to 6000 MHz
View Details