DigiKey RF Amplifiers ADL5205ACPZ-R7TR-ND

Description
RF Amplifier IC General Purpose 1.7GHz 40-LFCSP-WQ (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.7GHz 40-LFCSP-WQ (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5205ACPZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ADL5205ACPZ-R7TR-ND
RF Amplifiers ADL5205ACPZ-R7TR-ND
RF Amplifier IC General Purpose 1.7GHz 40-LFCSP-WQ (6x6)

RF Amplifier IC General Purpose 1.7GHz 40-LFCSP-WQ (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5205ACPZ-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2970-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2500 MHz
View Details
RF Amplifiers - 1127-1778-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5500 to 17000 MHz
View Details
RF Amplifiers - 1127-2667-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 24000 MHz
View Details
RF Amplifiers - 1127-3106-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details