Fanout Distribution, Fractional N, Integer N, Clock/Frequency Synthesizer (RF) IC 4.4GHz 1 32-WFQFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | ADF4350BCPZ-RL7DKR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 32-WFQFN Exposed Pad, CSP |
| Supply Voltage | 3 to 3.6 volts |