DigiKey Direct Digital Synthesis (DDS) AD9958BCPZ-REEL7TR-ND

Description
Direct Digital Synthesis IC 10 b 500MHz 32 b Tuning 56-LFCSP-VQ (8x8)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 500MHz 32 b Tuning 56-LFCSP-VQ (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9958BCPZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9958BCPZ-REEL7TR-ND
Direct Digital Synthesis (DDS) AD9958BCPZ-REEL7TR-ND
Direct Digital Synthesis IC 10 b 500MHz 32 b Tuning 56-LFCSP-VQ (8x8)

Direct Digital Synthesis IC 10 b 500MHz 32 b Tuning 56-LFCSP-VQ (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9958BCPZ-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 1.71V ~ 1.96V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7311ATG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
I/O Expanders - 175-MAX7320ATE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Controllers - 505-ADIN2111BCPZ-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
Direct Digital Synthesis (DDS) - 505-AD9911BCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad, CSP
View Details