DigiKey Direct Digital Synthesis (DDS) AD9913BCPZ-REEL7DKR-ND

Description
Direct Digital Synthesis IC 10 b 250MHz 32 b Tuning 32-LFCSP-VQ (5x5)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 250MHz 32 b Tuning 32-LFCSP-VQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9913BCPZ-REEL7DKR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9913BCPZ-REEL7DKR-ND
Direct Digital Synthesis (DDS) AD9913BCPZ-REEL7DKR-ND
Direct Digital Synthesis IC 10 b 250MHz 32 b Tuning 32-LFCSP-VQ (5x5)

Direct Digital Synthesis IC 10 b 250MHz 32 b Tuning 32-LFCSP-VQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9913BCPZ-REEL7DKR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7311AWG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
RF Front End (LNA + PA) - 505-ADRF5519BCPZN-R7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details
I/O Expanders - 175-MAX7321ATE+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details