DigiKey Direct Digital Synthesis (DDS) AD9851BRS-ND

Description
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9851BRS-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9851BRS-ND
Direct Digital Synthesis (DDS) AD9851BRS-ND
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP

Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9851BRS-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.7V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5930YRUZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD5933WYRSZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Sensor and Detector Interfaces - 505-ADPD4101BCBZR7CT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 33-UFBGA, WLCSP
View Details
RF Front End (LNA + PA) - 505-AD9861BCPZ-80-ND - DigiKey
Specs
Device Type Front End
Package Type 64-VFQFN Exposed Pad, CSP
Pins 64 #
View Details