DigiKey Direct Digital Synthesis (DDS) AD9850BRSZ-REELDKR-ND

Description
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9850BRSZ-REELDKR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9850BRSZ-REELDKR-ND
Direct Digital Synthesis (DDS) AD9850BRSZ-REELDKR-ND
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP

Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9850BRSZ-REELDKR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312AWG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
CODECS - 505-ADAU1772BCPZ-R7DKR-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - 175-MAX3420EETG+TDKR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Sensor and Detector Interfaces - 505-ADPD1080WBCPZR7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 28-WFQFN Exposed Pad, CSP
View Details