DigiKey Direct Digital Synthesis (DDS) AD9850BRS-ND

Description
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9850BRS-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9850BRS-ND
Direct Digital Synthesis (DDS) AD9850BRS-ND
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP

Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9850BRS-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - 505-AD1938WBSTZ-RLTR-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
I/O Expanders - 505-ADP5587ACPZ-1-R7CT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9838BCPZ-RL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-WFQFN Exposed Pad, CSP
View Details
RF Front End (LNA + PA) - 505-ADRF5547BCPZN-R7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details