DigiKey Direct Digital Synthesis (DDS) AD9837ACPZ-RLDKR-ND

Description
Direct Digital Synthesis IC 10 b 5MHz 28 b Tuning 10-LFCSP-WD (3x3)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 5MHz 28 b Tuning 10-LFCSP-WD (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9837ACPZ-RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9837ACPZ-RLDKR-ND
Direct Digital Synthesis (DDS) AD9837ACPZ-RLDKR-ND
Direct Digital Synthesis IC 10 b 5MHz 28 b Tuning 10-LFCSP-WD (3x3)

Direct Digital Synthesis IC 10 b 5MHz 28 b Tuning 10-LFCSP-WD (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9837ACPZ-RLDKR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7329AWE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
I/O Expanders - 175-DS4520E+TRLCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details
Controllers - 175-MAX3421EETJ+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Controllers - 505-ADIN2111BCPZ-R7CT-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details