DigiKey Direct Digital Synthesis (DDS) AD9835BRUZ-REELTR-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9835BRUZ-REELTR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9835BRUZ-REELTR-ND
Direct Digital Synthesis (DDS) AD9835BRUZ-REELTR-ND
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9835BRUZ-REELTR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 5V; Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7310ATE+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2.3V ~ 5.5V
View Details
Controllers - 175-DS2485Q+TCT-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
Sensor and Detector Interfaces - 505-AD80066KRSZRLTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Sensor and Detector Interfaces - 505-ADPD1080BCPZR7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-WFQFN Exposed Pad, CSP
View Details