DigiKey Direct Digital Synthesis (DDS) AD9835BRUZ-REEL7CT-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9835BRUZ-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9835BRUZ-REEL7CT-ND
Direct Digital Synthesis (DDS) AD9835BRUZ-REEL7CT-ND
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9835BRUZ-REEL7CT-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 5V; Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7311ATG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Controllers - 175-MAX3420EECJ+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9834BRUZ-REELTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details