DigiKey Direct Digital Synthesis (DDS) AD9835BRU-REEL7TR-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9835BRU-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9835BRU-REEL7TR-ND
Direct Digital Synthesis (DDS) AD9835BRU-REEL7TR-ND
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9835BRU-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 5V; Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7329AWE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
Sensor and Detector Interfaces - 175-MAX32664GTGC+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 24-WFQFN Exposed Pad
View Details
I/O Expanders - 175-MAX7319ATE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
RF Power Controller ICs - 505-AD8315ARMZ-RLTR-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details