DigiKey Direct Digital Synthesis (DDS) AD9835BRU-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9835BRU-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9835BRU-ND
Direct Digital Synthesis (DDS) AD9835BRU-ND
Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 32 b Tuning 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9835BRU-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 5V; Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Controllers - 505-ADIN2111CCPZ-R7CT-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
Sensor and Detector Interfaces - 1B51AN-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; "38-DIP (0.800"", 20.32mm), 12 Leads"
View Details
RF Front End (LNA + PA) - 505-ADRF5519BCPZN-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details