DigiKey Direct Digital Synthesis (DDS) AD9834BRU-REEL7TR-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9834BRU-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9834BRU-REEL7TR-ND
Direct Digital Synthesis (DDS) AD9834BRU-REEL7TR-ND
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9834BRU-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5933WYRSZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
I/O Expanders - 175-MAX7321ATE+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Display Drivers - 175-MAX6956AAI+TTR-ND - DigiKey
Specs
Technology I2C
Supply Voltage Other; 2.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensor and Detector Interfaces - 505-ADA4558WHCPZ-R7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 20-WFQFN Exposed Pad, CSP
View Details