DigiKey Direct Digital Synthesis (DDS) AD9834BRU-REEL-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9834BRU-REEL-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9834BRU-REEL-ND
Direct Digital Synthesis (DDS) AD9834BRU-REEL-ND
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9834BRU-REEL-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-DS2482X-100+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
I/O Expanders - 175-DS4520E+TRLCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details
I/O Expanders - 175-MAX7325ATG+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
I/O Expanders - 175-MAX7319AEE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details