DigiKey Direct Digital Synthesis (DDS) AD9834BRU-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9834BRU-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9834BRU-ND
Direct Digital Synthesis (DDS) AD9834BRU-ND
Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 28 b Tuning 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9834BRU-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9858BSVZ-ND - DigiKey
Specs
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
Direct Digital Synthesis (DDS) - 505-AD9834CRUZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
CODECS - 505-ADAU1772BCPZ-R7TR-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details