DigiKey Direct Digital Synthesis (DDS) AD9833BRMZ-REELTR-ND

Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9833BRMZ-REELTR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9833BRMZ-REELTR-ND
Direct Digital Synthesis (DDS) AD9833BRMZ-REELTR-ND
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9833BRMZ-REELTR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX32664GTGC+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 24-WFQFN Exposed Pad
View Details
Sensor and Detector Interfaces - 175-MAX32664GWED+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-WFBGA, WLBGA
View Details
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Laser Drivers - 505-ADN2847ACPZ-48TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details